Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42936-2000 |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.56
|
260
in stock
|
Buy Now | |
Heilind Electronics
from US$2.48
|
6,132
in stock
|
Buy Now | |
Future Electronics
from US$3.14
|
2,341
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.48
|
1,061
in stock
|
Buy Now | |
Electro Enterprises
from US$2.06
|
622
in stock
|
Buy Now | |
Powell Electronics
from US$4.30
|
406
in stock
|
Buy Now | |
TE Store
from US$4.97
|
345
in stock
|
Buy Now | |
RS Americas
from US$4.33
|
228
in stock
|
Buy Now | |
Avnet America
from US$3.15
|
-
|
Buy Now | |
element14
from US$3.68
|
-
|
Buy Now | |
Boersig
from US$3.50
|
-
|
Buy Now | |
Carlton-Bates
from US$3.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Clam Shell |
---|---|
Shield Plating Material | None |
Cable Exit Angle | 45, 180 |
Color | Black |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | 8.13mm, .32in |
Screw & Hole Thread Size | 11841 |
Screws and Retainer Clips | Without |
For Use With | Plug/Receptacle |
Comment | All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Clam Shell Length | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Shielded | No |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Grommets | Without |
AMPLIMITE Shell Size 2 Thermoplastic Straight180â–‘/45â–‘Exit Backshell Clable Clamp | Future Electronics |
CLAMSHELL ASY SIZE 2 Strain Relief Accessory Type: Clam Shell Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 2 Shielded: No Clam Shell Polypropylene Black 2 | Connector Strain Relief | Part Number: 5205730-1 | Internal Number: 5205730-1 | Alias Number: 2-42936-2000 | TE Connectivity | TE Store |
Cable Clamp, Size 2, Thermoplastic | Newark Electronics |
Hood D-Sub 15Pos Straight/45Deg HD22Series Thermoplastic 0.320In.CblDia | TE Connectivity 5205730-1 | RS Americas |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
BACKSHELL, D, PLASTIC, 15WAY | element14 |
AMPLIMITE 5205730-1 Subminiature D Backshell, 9 pos., 1.13 x 0.64 x 1.77 in., 0.320 in. Cable Capacty, Thermoplastic | Carlton-Bates |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5205730-1?
Additional datasheets, footprints and schematics for 5205730-1 are listed on our Part Details page. You can also find images and similar parts to 5205730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205730-1 fall under?
The 5205730-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5205730-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205730-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Electro Enterprises and Powell Electronics have stock available or on a lead time for 5205730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205730-1 often in real-time on the comparison pages.
What if I can't find stock of 5205730-1?
You can fill out our help required form which you can use to request a quote for 5205730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.