Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-30126-0025 |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.30
|
16
in stock
|
Buy Now | |
TE Store
from US$3.80
|
1,059
in stock
|
Buy Now | |
Heilind Electronics
from US$3.26
|
852
in stock
|
Buy Now | |
Electro Enterprises
from US$1.65
|
675
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
239
in stock
|
Buy Now | |
RS Americas
from US$3.11
|
237
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.26
|
170
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
139
in stock
|
Buy Now | |
element14
from US$3.66
|
47
in stock
|
Buy Now | |
Farnell
from US$3.65
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$4.28
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$4.39
|
42
in stock
|
Buy Now | |
Distrelec
from US$3.05
|
42
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
-
|
Buy Now | |
Avnet Asia
from US$3.04
|
-
|
Buy Now | |
Boersig
from US$3.02
|
-
|
Buy Now | |
Carlton-Bates
from US$3.30
|
-
|
Buy Now | |
Sager
from US$2.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Polypropylene |
---|---|
Cable Clamp Type | Clam Shell |
Cable Exit Angle | 45, 180 |
Shield Plating Material | None |
Cable Insulation Diameter | 10.67mm, .42in |
Screws and Retainer Clips | Without |
Screw & Hole Thread Size | 6-32 |
Comment | All parts are packaged unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Shielded | No |
Product Type | Accessory |
Shell Size | 3 |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Clam Shell Length | Standard |
Grommets | Without |
CABLE SUPPORT HSG ASSY Strain Relief Accessory Type: Clam Shell Primary Product Material: Polypropylene Compatible With Connector Shell Size: 3 Shielded: No Thread Size: 6-32 Clam Shell Polypropylene 3 | Connector Strain Relief | Part Number: 5205718-1 | Internal Number: 5205718-1 | Alias Number: 2-30126-0025 | TE Connectivity | TE Store |
Cable Clamp, Size 3, Thermoplastic | Newark Electronics |
Hood D-Sub 25Pos Straight/45DegExit HDPSeries Thermoplastic 0.420InCblDia | TE Connectivity 5205718-1 | RS Americas |
Connector Accessories Backshell With Cable Clamp Individual | Avnet America |
D SUB BACKSHELL, SIZE DB, 45DEG, 180DEG | element14 |
D-Sub Backshells UND CABLE CLAMP SZ3 | Rapid Electronics |
TE Connectivity Connector Accessories Backshell With Cable Clamp Individual | Distrelec |
HD20 Series 25 Position Thermoplastic 180â–‘/45â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
AMPLIMITE 5205718-1 Subminiature D Backshell, 9 pos., 1.67 x 0.64 x 1.77 in., 0.420 in. Cable Capacty, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Cable Clamp |
Body Color | Black |
Connector Shell Size | DB |
Where can I find additional details, specifications and documents for a 5205718-1?
Additional datasheets, footprints and schematics for 5205718-1 are listed on our Part Details page. You can also find images and similar parts to 5205718-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205718-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205718-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205718-1 fall under?
The 5205718-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5205718-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205718-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205718-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205718-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Electro Enterprises, Newark Electronics and RS Americas have stock available or on a lead time for 5205718-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205718-1 often in real-time on the comparison pages.
What if I can't find stock of 5205718-1?
You can fill out our help required form which you can use to request a quote for 5205718-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.