Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-26770-6185,
4021959 |
Number of Positions | 16 |
---|---|
Number of Conductors | 16 |
Housing Material | Polycarbonate GF |
Housing Color | Smoke Gray |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Cable Type | Round |
Receptacle Configuration | Standard |
Product Type | Accessory |
Accessory Type | Bottom Shield |
Connector Style | Plug |
16 SDL RND SHIELD,BTM,BULK PKG Connector Cover Type: Shield (Lower) Number of Positions: 16 Shield (Lower) 16 | Connector Cap & Cover | Part Number: 520467-1 | Internal Number: 520467-1 | Alias Number: 4-26770-6185 | TE Connectivity | TE Store |
16 Sdl Rnd Shield,btm,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 520467-1 | Newark Electronics |
Connector Accessories Bottom Shield Plug Bulk 16 POS Polycarbonate | Avnet America |
16 SDL RND SHIELD, BTM, BULK PKG, SDL Adapters and Shields | TE Connectivity 520467-1 | RS Americas |
Where can I find additional details, specifications and documents for a 520467-1?
Additional datasheets, footprints and schematics for 520467-1 are listed on our Part Details page. You can also find images and similar parts to 520467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520467-1 fall under?
The 520467-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Adapters & Shields.
Can I view similar or alternative parts?
You can view similar parts to 520467-1 when available in the SDL Adapters & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520467-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 520467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520467-1 often in real-time on the comparison pages.
What if I can't find stock of 520467-1?
You can fill out our help required form which you can use to request a quote for 520467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.