Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
2,254
in stock
|
Buy Now | |
Powell Electronics
from US$1.72
|
16,800
in stock
|
Buy Now | |
TE Store
from US$2.07
|
5,908
in stock
|
Buy Now | |
Heilind Electronics
from US$2.12
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.12
|
280
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
element14
from US$1.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Conductors | 4 |
Housing Material | Polycarbonate GF |
Housing Color | Smoke Gray |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Accessory Type | Bottom Shield |
Cable Type | Round |
Product Type | Accessory |
Connector Style | Plug |
Receptacle Configuration | Standard |
4 SDL RND SHIELD,BTTM,BULK PKG Connector Cover Type: Shield (Lower) Number of Positions: 4 Shield (Lower) 4 | Connector Cap & Cover | Part Number: 520461-1 | Internal Number: 520461-1 | TE Connectivity | TE Store |
Shield Bottom 4 conductor Grey SDL | RS |
4 SDL RND SHIELDBTTMBULK PKG | Heilind Electronics |
Shield Bottom 4 conductor Grey SDL | TE Connectivity 520461-1 | RS Americas |
4 Sdl Rnd Shield,bttm,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 520461-1 | Newark Electronics |
Connector Accessories SDL Bottom Half Shell Plug 4 POS Polycarbonate Bulk | Avnet America |
SHELL, SDL, BOTTOM HALF, 4WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | - |
Connector Mounting | - |
Contact Termination Type | - |
Pitch Spacing | - |
Gender | - |
Contact Gender | - |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 520461-1?
Additional datasheets, footprints and schematics for 520461-1 are listed on our Part Details page. You can also find images and similar parts to 520461-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520461-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520461-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520461-1 fall under?
The 520461-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Adapters & Shields.
Can I view similar or alternative parts?
You can view similar parts to 520461-1 when available in the SDL Adapters & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520461-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520461-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520461-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 520461-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520461-1 often in real-time on the comparison pages.
What if I can't find stock of 520461-1?
You can fill out our help required form which you can use to request a quote for 520461-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.