Plating Material | Tin, Copper |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 53.061mm, 2.089in |
Stud Diameter | .375in, 9.53mm |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Wire Insulation Diameter | .56in, 14.224mm |
Wire Insulation Diameter (Max) | 14.224mm, .56in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-044 |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 2 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 52044-5 | Internal Number: 52044-5 | TE Connectivity | TE Store |
Terminal R Pg 2 3/8 Rohs Compliant: Yes |Amp Te Connectivity 52044-5 | Newark Electronics |
Ring Tongue Terminal 2AWG 53.06mm 18.05mm Tin Loose Piece | Avnet America |
Terminal R Pg 2 3/8 | TE Connectivity 52044-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52044-5?
Additional datasheets, footprints and schematics for 52044-5 are listed on our Part Details page. You can also find images and similar parts to 52044-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52044-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52044-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52044-5 fall under?
The 52044-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52044-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52044-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 52044-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52044-5 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52044-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52044-5 often in real-time on the comparison pages.
What if I can't find stock of 52044-5?
You can fill out our help required form which you can use to request a quote for 52044-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.