Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Wire Insulation Diameter (Max) | 16.05mm, .632in |
Overall Length | 53.061mm, 2.089in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 7.92mm, .312in |
Wire Insulation Diameter | .632in, 16.05mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Shape Description | RING-044 |
Stud Size | 5/16, M8 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 2 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 52044-1 | Internal Number: 52044-1 | TE Connectivity | TE Store |
Terminal R Pg 2 5/16 |Amp Te Connectivity 52044-1 | Newark Electronics |
Ring Tongue Terminal 2AWG 53.06mm 18.05mm Tin Loose Piece | Avnet America |
Terminal R Pg 2 5/16 | TE Connectivity 52044-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52044-1?
Additional datasheets, footprints and schematics for 52044-1 are listed on our Part Details page. You can also find images and similar parts to 52044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52044-1 fall under?
The 52044-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52044-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52044-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52044-1 often in real-time on the comparison pages.
What if I can't find stock of 52044-1?
You can fill out our help required form which you can use to request a quote for 52044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.