Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.57
|
5,284
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
5,284
in stock
|
Buy Now | |
Rapid Electronics
from US$2.63
|
5,284
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
5,284
in stock
|
Buy Now | |
Farnell
from US$5.32
|
4,250
in stock
|
Buy Now | |
Heilind Electronics
from US$2.79
|
3,858
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.79
|
1,286
in stock
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
RS Americas
from US$3.07
|
-
|
Buy Now | |
Boersig
from US$2.73
|
-
|
Buy Now |
Ferrule Plating Finish | Bright |
---|---|
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Number of Positions | 8 |
Number of Conductors | 8 |
Cable Outside Diameter | 4.55 – 5.38mm, .179 – .212in |
Housing Material | Polycarbonate |
Housing Color | Smoke Gray |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL, CSA |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Quantity | 1 |
Packaging Method | Bulk |
Product Type | Accessory |
Receptacle Configuration | Standard |
Connector Style | Plug |
Accessory Type | Ferrule |
Cable Type | Round |
Terminals 8 Sdl Ferrule Bulk Pkg |Amp Te Connectivity 520436-1 | Newark Electronics |
Terminals 8 SDL FERRULE BULK PKG | Rapid Electronics |
TE Connectivity 8 SDL FERRULE BULK PKG Terminals 8 SDL F | Distrelec |
WIRE FERRULE, 12.7MM, 8POS | Farnell |
8 SDL FERRULEBULK PKG | Heilind Electronics |
Cable Accessories Ferrule Polycarbonate Gray Bulk | Avnet America |
8 SDL FERRULE, BULK PKG, SDL Ferrules | TE Connectivity 520436-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 520436-1?
Additional datasheets, footprints and schematics for 520436-1 are listed on our Part Details page. You can also find images and similar parts to 520436-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520436-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520436-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520436-1 fall under?
The 520436-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 520436-1 when available in the SDL Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520436-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520436-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520436-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 520436-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520436-1 often in real-time on the comparison pages.
What if I can't find stock of 520436-1?
You can fill out our help required form which you can use to request a quote for 520436-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.