Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.49
|
No stock
|
Buy Now | |
TE Store
from US$2.15
|
4,814
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
259
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
259
in stock
|
Buy Now | |
Boersig
from US$1.33
|
256
in stock
|
Buy Now | |
Heilind Electronics
from US$2.11
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
element14
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Plating Finish | Bright |
---|---|
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Number of Conductors | 4 |
Number of Positions | 4 |
Cable Outside Diameter | .186 – .2in, 4.72 – 5.08mm |
Housing Material | Polycarbonate |
Housing Color | Smoke Gray |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Packaging Method | Bulk |
Packaging Quantity | 1 |
Connector Style | Plug |
Receptacle Configuration | Standard |
Cable Type | Round |
Product Type | Accessory |
Accessory Type | Ferrule |
4 SDL FERRULE,BULK PKG Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Number of Positions: 4 Packaging Method: Bulk Packaging Quantity: 1 Ferrule Copper 4 Bulk | Connector Strain Relief | Part Number: 520433-1 | Internal Number: 520433-1 | TE Connectivity | TE Store |
Terminals 4P SDL FERRULE | Rapid Electronics |
4 SDL FERRULEBULK PKG | Heilind Electronics |
Terminals 4P Sdl Ferrule |Amp Te Connectivity 520433-1 | Newark Electronics |
CONN FERRULE FOR SDL CONNECTORS | Future Electronics |
Cable Accessories Ferrule Polycarbonate Smoke Gray Bulk | Avnet America |
Ferrule 4 conductor Grey SDL | TE Connectivity 520433-1 | RS Americas |
FERRULE, 4.72-5.08MM CABLE | element14 |
Where can I find additional details, specifications and documents for a 520433-1?
Additional datasheets, footprints and schematics for 520433-1 are listed on our Part Details page. You can also find images and similar parts to 520433-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520433-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520433-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520433-1 fall under?
The 520433-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 520433-1 when available in the SDL Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520433-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520433-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520433-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Boersig and Heilind Electronics have stock available or on a lead time for 520433-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520433-1 often in real-time on the comparison pages.
What if I can't find stock of 520433-1?
You can fill out our help required form which you can use to request a quote for 520433-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.