Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .515in, 13.08mm |
Wire Size | 21.2mm², 33100 – 52600CMA, 4AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 13.08mm, .515in |
Overall Length | 1.948in, 49.479mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Shape Description | RING-044 |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 4 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21.2 mm² Wire Size: 33100 – 52600 CMA Stud Size: #10 Closed Ring Tongue Terminal 4 AWG 21.2 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 52043-4 | Internal Number: 52043-4 | TE Connectivity | TE Store |
Terminal R Pg 4 10 |Amp Te Connectivity 52043-4 | Newark Electronics |
5.00mmm 600V PLASTI-GRIP Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 4AWG 49.48mm 13.87mm Tin T/R | Avnet America |
Terminal R Pg 4 10 | TE Connectivity 52043-4 | RS Americas |
Where can I find additional details, specifications and documents for a 52043-4?
Additional datasheets, footprints and schematics for 52043-4 are listed on our Part Details page. You can also find images and similar parts to 52043-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52043-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52043-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52043-4 fall under?
The 52043-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52043-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52043-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 52043-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52043-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 52043-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52043-4 often in real-time on the comparison pages.
What if I can't find stock of 52043-4?
You can fill out our help required form which you can use to request a quote for 52043-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.