Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .515in, 13.08mm |
Wire Insulation Diameter | 13.08mm, .515in |
Tongue Thickness | .048in, 1.22mm |
Wire Size | 4AWG, 21.2mm², 33100 – 52600CMA |
Overall Length | 1.948in, 49.48mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-044 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal,r Pg 4 10 Rohs Compliant: Yes |Amp Te Connectivity 52043 | Newark Electronics |
Ring Tongue Terminal 4AWG 49.48mm 13.87mm Tin Loose Piece | Avnet America |
Terminal, R Pg 4 10 | TE Connectivity 52043 | RS Americas |
Where can I find additional details, specifications and documents for a 52043?
Additional datasheets, footprints and schematics for 52043 are listed on our Part Details page. You can also find images and similar parts to 52043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52043 fall under?
The 52043 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52043 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52043 you can contact the distributor directly for product support, shipping queries etc.
Is the 52043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52043 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52043 often in real-time on the comparison pages.
What if I can't find stock of 52043?
You can fill out our help required form which you can use to request a quote for 52043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.