Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 11.07mm, .436in |
Wire Insulation Diameter (Max) | .436in, 11.07mm |
Stud Diameter | .265in, 6.73mm |
Overall Length | 46.838mm, 1.844in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Sealable | No |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52042-7 | Internal Number: 52042-7 | TE Connectivity | TE Store |
Terminal R Pg 6 1/4 Rohs Compliant: Yes |Amp Te Connectivity 52042-7 | Newark Electronics |
Ring Tongue Terminal 6AWG 46.84mm 12.7mm Tin T/R | Avnet America |
Terminal R Pg 6 1/4 | TE Connectivity 52042-7 | RS Americas |
TERMINAL R PG 6 1/4 | Farnell |
Where can I find additional details, specifications and documents for a 52042-7?
Additional datasheets, footprints and schematics for 52042-7 are listed on our Part Details page. You can also find images and similar parts to 52042-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52042-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52042-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52042-7 fall under?
The 52042-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52042-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52042-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 52042-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52042-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52042-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52042-7 often in real-time on the comparison pages.
What if I can't find stock of 52042-7?
You can fill out our help required form which you can use to request a quote for 52042-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.