Prices starting from US$0.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.91 |
No stock
|
Buy Now | |
Heilind Electronics | US$1.16 |
29,061
|
Buy Now | |
TE Store | US$1.81 |
5,806
|
Buy Now | |
Heilind Electronics Asia | US$1.16 |
3,667
|
Buy Now | |
RS Americas | US$0.85 |
1,000
|
Buy Now | |
Newark Electronics | US$0.75 |
643
|
Buy Now | |
element14 | US$0.84 |
643
|
Buy Now | |
Farnell | US$1.04 |
643
|
Buy Now | |
Avnet America | US$0.75 |
581
|
Buy Now | |
Rapid Electronics | US$1.17 |
79
|
Buy Now | |
Chip One Stop | US$1.57 |
55
|
Buy Now | |
Future Electronics | US$0.74 |
-
|
Buy Now | |
Boersig | US$0.82 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 11.07mm, .436in |
Wire Insulation Diameter (Max) | .436in, 11.07mm |
Stud Diameter | .265in, 6.73mm |
Overall Length | 46.838mm, 1.844in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,R PG 6 1/4 | Heilind Electronics |
TERMINAL,R PG 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52042-1 | Internal Number: 52042-1 | TE Connectivity | TE Store |
PLASTI-GRIP TERM VINL, TERMINAL, R PG 6 1/4 | TE Connectivity 52042-1 | RS Americas |
Terminal, Ring Tongue, 1/4", 6Awg, Blue | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE | element14 |
Ring Tongue Terminal 6AWG 46.84mm 12.7mm Tin Loose Piece | Avnet America |
Terminals RING 6AWG 1/4 | Rapid Electronics |
Ring terminal, PLASTI-GRIP, blue, M6 | RS |
PIDG Ring Tongue Terminal 6AWG Copper Blue 46.84mm Tin Loose | Future Electronics |
TERMINAL,R PG 6 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.77mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 52042-1?
Additional datasheets, footprints and schematics for 52042-1 are listed on our Part Details page. You can also find images and similar parts to 52042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52042-1 fall under?
The 52042-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52042-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52042-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 52042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52042-1 often in real-time on the comparison pages.
What if I can't find stock of 52042-1?
You can fill out our help required form which you can use to request a quote for 52042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.