Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.06
|
288
in stock
|
Buy Now | |
element14
from US$60.33
|
288
in stock
|
Buy Now | |
Conrad
from US$10.27
|
155
in stock
|
Buy Now | |
Schukat Electronic
from US$29.25
|
12
in stock
|
Buy Now | |
Distrelec
from US$42.22
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$49.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Pressure Compensation Element |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Light Grey |
Thread Size | M12 x 1.5 |
PRESSURE COMP ELEMENT, PK5 | element14 |
Air which generats a vacuum in a case when it cools can draw in water etc. via the case seals. This mean IP protection can no longer be guaranteed. The DAE7 acts as a pressure compensator for such fluctuations in temperature. | Conrad |
Pressure Compensat. Elem. M12IP69K Grey | Schukat Electronic |
Bopla Pressure Compensation Gland DAE M12, 5 pieces 16mm Plastic Light Grey | Distrelec |
Pressure Comp Element | Newark Electronics |
DAE M12x1,5 Druckausgleichselement, 7035 | Boersig |
Where can I find additional details, specifications and documents for a 52041000?
Additional datasheets, footprints and schematics for 52041000 are listed on our Part Details page. You can also find images and similar parts to 52041000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52041000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52041000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52041000 fall under?
The 52041000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 52041000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52041000 you can contact the distributor directly for product support, shipping queries etc.
Is the 52041000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52041000 have stock available?
Authorised distributors including element14, Farnell, Conrad, Schukat Electronic and Distrelec have stock available or on a lead time for 52041000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52041000 often in real-time on the comparison pages.
What if I can't find stock of 52041000?
You can fill out our help required form which you can use to request a quote for 52041000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.