Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .33in, 8.382mm |
Wire Size | 13100 â 20800CMA, 8mm², 8AWG |
Wire Insulation Diameter | 8.382mm, .33in |
Stud Diameter | 6.73mm, .265in |
Overall Length | 40.64mm, 1.6in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-044 |
Sealable | No |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 8AWG 40.64mm 12.14mm Tin T/R | Avnet America |
Terminal R Pg 8 1/4 |Amp Te Connectivity 52041-9 | Newark Electronics |
Terminal R Pg 8 1/4 | TE Connectivity 52041-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52041-9?
Additional datasheets, footprints and schematics for 52041-9 are listed on our Part Details page. You can also find images and similar parts to 52041-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52041-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52041-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52041-9 fall under?
The 52041-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52041-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52041-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 52041-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52041-9 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 52041-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52041-9 often in real-time on the comparison pages.
What if I can't find stock of 52041-9?
You can fill out our help required form which you can use to request a quote for 52041-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.