Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
1,516
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
9,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
2,275
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
1,516
in stock
|
Buy Now | |
element14
from US$1.61
|
1,516
in stock
|
Buy Now | |
TE Store
from US$2.70
|
1,260
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Stud Diameter | 6.73mm, .265in |
Overall Length | 40.284mm, 1.586in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .36in, 9.14mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | M6, 1/4 |
Insulated | Yes |
Shape Description | RING-044 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 8 1/4 | Heilind Electronics |
Terminal, Ring Tongue, 1/4In, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED | element14 |
TERMINAL R PG 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52041-7 | Internal Number: 52041-7 | TE Connectivity | TE Store |
Ring Tongue Terminal 8AWG 40.28mm 12.14mm Tin T/R | Avnet America |
Terminal R Pg 8 1/4 | TE Connectivity 52041-7 | RS Americas |
TERMINAL R PG8 1-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 52041-7?
Additional datasheets, footprints and schematics for 52041-7 are listed on our Part Details page. You can also find images and similar parts to 52041-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52041-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52041-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52041-7 fall under?
The 52041-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52041-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52041-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 52041-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52041-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 52041-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52041-7 often in real-time on the comparison pages.
What if I can't find stock of 52041-7?
You can fill out our help required form which you can use to request a quote for 52041-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.