Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 8mm², 8AWG, 13100 – 20800CMA |
Wire Insulation Diameter (Max) | 9.14mm, .36in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 9.14mm, .36in |
Overall Length | 40.284mm, 1.586in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminal R Pg 8 8 Rohs Compliant: Yes |Amp Te Connectivity 52041-6 | Newark Electronics |
TERMINAL R PG 8 8 | Farnell |
TERMINAL R PG 8 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52041-6 | Internal Number: 52041-6 | TE Connectivity | TE Store |
Ring Tongue Terminal 8AWG 40.28mm 12.14mm Tin T/R | Avnet America |
Terminal R Pg 8 8 | TE Connectivity 52041-6 | RS Americas |
Where can I find additional details, specifications and documents for a 52041-6?
Additional datasheets, footprints and schematics for 52041-6 are listed on our Part Details page. You can also find images and similar parts to 52041-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52041-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52041-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52041-6 fall under?
The 52041-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52041-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52041-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 52041-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52041-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 52041-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52041-6 often in real-time on the comparison pages.
What if I can't find stock of 52041-6?
You can fill out our help required form which you can use to request a quote for 52041-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.