Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Rutronik
from US$0.19
|
11,276
in stock
|
Buy Now | |
element14
from US$0.14
|
7,664
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,660
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
4,795
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,598
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
1,512
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$3.78
|
34
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Battery Sizes Accepted | AAAA, AAA, N |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Accessory Type | Spring Contact |
Body Material | Steel |
RoHS Compliant | Yes |
HOLDER NEGATIVE AAA AAAA N | Rutronik |
Battery Sizes Accepted:AAAA, AAA, N | element14 |
Negative Spring, Battery Contact | Newark Electronics |
SINGLE SPRING CONTACT | Heilind Electronics |
Battery Contact, Negative Spring, 1 Cell, AAA, AAAA, N, 12 Volt, Steel/Nickel | Keystone Electronics 5204 | RS Americas |
Spring contact | Transfer Multisort Elektronik |
Nickel Plated AAA / Negative Female Battery Contact | Future Electronics |
Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs BATTERY CLIPS | Sager |
BATTERY NEG SPRING | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Utility Belt |
---|---|
For Use With | Tunnel Loop, Slotted Tool Pouches and Holders |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 5204?
Additional datasheets, footprints and schematics for 5204 are listed on our Part Details page. You can also find images and similar parts to 5204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5204 fall under?
The 5204 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5204 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5204 you can contact the distributor directly for product support, shipping queries etc.
Is the 5204 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5204 have stock available?
Authorised distributors including Rutronik, element14, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5204 often in real-time on the comparison pages.
What if I can't find stock of 5204?
You can fill out our help required form which you can use to request a quote for 5204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.