Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
920
in stock
|
Buy Now | |
element14
from US$0.21
|
27,585
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
23,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
17,561
in stock
|
Buy Now | |
Farnell
from US$0.39
|
10,024
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
380
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
83
in stock
|
Buy Now | |
Carlton-Bates
from US$330.42
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$3.52
|
15
in stock
|
Buy Now | |
Richardson RFPD
from US$65.99
|
2
in stock
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now |
Battery Sizes Accepted | AAAA, AAA, N |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Accessory Type | Spring Contact |
Body Material | Steel |
RoHS Compliant | Yes |
Battery Sizes Accepted:AAAA, AAA, N | element14 |
HOLDER NEGATIVE AAA AAAA N | Rutronik |
Negative Spring, Battery Contact | Newark Electronics |
BATTERY NEG SPRING | Farnell |
Single Coil Negative Spring Battery Contact for AAA / AAAA / N Size Battery | Future Electronics |
BATTERY HOLDER AAA | RS |
Spring contact | Transfer Multisort Elektronik |
Battery Contact, Negative Spring, 1 Cell, AAA, AAAA, N, 12 Volt, Steel/Nickel | Keystone Electronics 5203 | RS Americas |
Battery Contacts SINGLE SPRING CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Protection Class | OV/ AG/ P100 |
Respirator Type | Disposable |
Product Range | 5000 Series |
RoHS Compliant | NA |
Respirator, Half-Face Disposable | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 76.2mm |
External Width - Metric | 76.2mm |
External Depth - Metric | 42.4mm |
Body Color | Unfinished |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5203?
Additional datasheets, footprints and schematics for 5203 are listed on our Part Details page. You can also find images and similar parts to 5203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5203 fall under?
The 5203 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5203 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5203 you can contact the distributor directly for product support, shipping queries etc.
Is the 5203 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5203 have stock available?
Authorised distributors including element14, Rutronik, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 5203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5203 often in real-time on the comparison pages.
What if I can't find stock of 5203?
You can fill out our help required form which you can use to request a quote for 5203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.