| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.10
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.20
|
67,357
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.17
|
6,096
in stock
|
Buy Now |
|
RS
from US$0.53
|
1,030
in stock
|
Buy Now |
|
RS Americas
from US$0.10
|
991
in stock
|
Buy Now |
|
TME
from US$0.25
|
622
in stock
|
Buy Now |
|
TTI Americas
from US$25.06
|
230
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.88
|
75
in stock
|
Buy Now |
|
Future Electronics
from US$0.17
|
0
in stock
|
Buy Now |
|
Compona
from US$0.28
|
0
in stock
|
Buy Now |
|
Buerklin
from US$3.75
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$37.52
|
0
in stock
|
Buy Now |
|
Sager
from US$0.14
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$32.53
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Battery Sizes Accepted | AA, A |
|---|---|
| Battery Terminals | Solder Tab |
| Contact Material | Steel |
| Contact Plating | Nickel Plated Contacts |
| Accessory Type | Spring Contact |
| Body Material | Steel |
| RoHS Compliant | Yes |
| Negative Spring, Battery Contact | Newark Electronics |
| BATTERY HOLDER AA | RS |
| BATTERY CONTACT, COMPACT, NEGATIVE, 1 CELL, A, AA, CR2, STEEL/NICKEL | RS Americas |
| Spring contact | TME |
| Spring Battery Contact for Molded Case | Future Electronics |
| KEYSTONE 5202 Battery contact | Compona |
| Cylindrical Battery Contacts, Clips, Holders & Springs NEG SPRING CNT A/AA | Sager |
| Contact | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5202?
Additional datasheets, footprints and schematics for 5202 are listed on our Part Details page. You can also find images and similar parts to 5202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5202 fall under?
The 5202 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5202 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5202 you can contact the distributor directly for product support, shipping queries etc.
Is the 5202 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5202 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS, RS Americas and TME have stock available or on a lead time for 5202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5202 often in real-time on the comparison pages.
What if I can't find stock of 5202?
You can fill out our help required form which you can use to request a quote for 5202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.