Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5201976049,
6-1194087-6 |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
22,427
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
22,427
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0469
|
22,427
in stock
|
Buy Now | |
Chip One Stop
from US$0.0429
|
22,427
in stock
|
Buy Now | |
Avnet America
from US$0.0367
|
-
|
Buy Now | |
Sager
from US$0.0299
|
-
|
Buy Now |
Shrink Ratio | 2.5:1 |
---|---|
Material | Adhesive |
Flexibility | Flexible |
Color | Black |
Expanded Inside Diameter (Min) | 8.1mm, .318in |
Recovered Inside Diameter (Max) | 3.2mm, .125in |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 135°C |
Resistant To | Abrasion |
Heat Shrink Tubing And Sleeves Rt-3-No.2-0-1.25In |Raychem Te Connectivity 5201976049 | Newark Electronics |
Heat Shrink Tubing and Sleeves RT-3-NO.2-0-1.25IN | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves RT-3-NO.2-0-1.25IN | Sager |
Where can I find additional details, specifications and documents for a 5201976049?
Additional datasheets, footprints and schematics for 5201976049 are listed on our Part Details page. You can also find images and similar parts to 5201976049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5201976049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5201976049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5201976049 fall under?
The 5201976049 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5201976049 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5201976049 you can contact the distributor directly for product support, shipping queries etc.
Is the 5201976049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5201976049 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5201976049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5201976049 often in real-time on the comparison pages.
What if I can't find stock of 5201976049?
You can fill out our help required form which you can use to request a quote for 5201976049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.