Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5201974023,
4-1194087-9 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now |
Fluid Type | Water, Aviation Fuel, Chemicals/Solvents |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2.5:1 |
Recovered Wall Thickness (Tolerance) | .031in, .79mm |
Recovered Inside Diameter (Max) | .125in, 3.18mm |
Expanded Inside Diameter (Min) | .32in, 8.13mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Asia, Americas |
Wall Type | Single |
Product Family | RT-3 |
Resistant To | Abrasion, Strain, Mechanical Damage, Fluids |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCRT-3-NO.2-0-SP SEMI-RIGID FR SHR TUBE .320ID" | Heilind Electronics |
Heat Shrink Tubing And Sleeves Rt-3-No.2-0-Sp |Raychem Te Connectivity 5201974023 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RT-3-NO.2-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5201974023?
Additional datasheets, footprints and schematics for 5201974023 are listed on our Part Details page. You can also find images and similar parts to 5201974023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5201974023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5201974023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5201974023 fall under?
The 5201974023 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5201974023 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5201974023 you can contact the distributor directly for product support, shipping queries etc.
Is the 5201974023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5201974023 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 5201974023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5201974023 often in real-time on the comparison pages.
What if I can't find stock of 5201974023?
You can fill out our help required form which you can use to request a quote for 5201974023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.