Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5201944019,
1194087-1 |
Fluid Type | Water, Hydraulic Fluid, Aviation Fuel |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 2.5:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .031in, .79mm |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Inside Diameter (Max) | .15in, 3.81mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Americas, Asia |
Wall Type | Single |
Product Family | RT-3 |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG .375 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5201944019?
Additional datasheets, footprints and schematics for 5201944019 are listed on our Part Details page. You can also find images and similar parts to 5201944019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5201944019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5201944019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5201944019 fall under?
The 5201944019 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5201944019 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5201944019 you can contact the distributor directly for product support, shipping queries etc.
Is the 5201944019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5201944019 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5201944019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5201944019 often in real-time on the comparison pages.
What if I can't find stock of 5201944019?
You can fill out our help required form which you can use to request a quote for 5201944019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.