Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG11 |
Cable Diameter Min | 4mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 IP69K |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Cable Gland and Locknut |
Body Plating | Nickel |
Cable Diameter Max - Imperial | 0.394" |
Cable Diameter Max - Metric | 10mm |
Cable Diameter Min - Imperial | 0.158" |
Cable Diameter Min - Metric | 4mm |
Colour | Silver |
Material | Brass |
Thread Size | PG11 |
Gland, Brass, Pg11, Pk10 | Newark Electronics |
GLAND, BRASS, PG11, PK10 | element14 |
Where can I find additional details, specifications and documents for a 52015720 + 52003510?
Additional datasheets, footprints and schematics for 52015720 + 52003510 are listed on our Part Details page. You can also find images and similar parts to 52015720 + 52003510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52015720 + 52003510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52015720 + 52003510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52015720 + 52003510 fall under?
The 52015720 + 52003510 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 52015720 + 52003510 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52015720 + 52003510 you can contact the distributor directly for product support, shipping queries etc.
Is the 52015720 + 52003510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52015720 + 52003510 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 52015720 + 52003510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52015720 + 52003510 often in real-time on the comparison pages.
What if I can't find stock of 52015720 + 52003510?
You can fill out our help required form which you can use to request a quote for 52015720 + 52003510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.