Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C66843-000,
AMPS-0-0052013-0 |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.98
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$27.25
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
2
in stock
|
Buy Now | |
Avnet America
from US$15.91
|
-
|
Buy Now | |
RS Americas
from US$17.71
|
-
|
Buy Now | |
element14
from US$11.05
|
-
|
Buy Now | |
Distrelec
from US$22.30
|
-
|
Buy Now | |
Sager
from US$22.45
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 105g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 30µin |
Wire Size | 83700 – 119500CMA, 50mm², 0AWG |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Product Type | Splice |
Sealable | No |
Serrated | No |
Splice Type | Butt Splice |
Terminals Copalum Butt 2/0 |Amp Te Connectivity 52013 | Newark Electronics |
Splice Terminal (1/0)AWG 50.42mm 17.6mm Tin | Avnet America |
SPLICE, COPALUM BUTT 2/0 | TE Connectivity 52013 | RS Americas |
TE Connectivity SPLICE COPALUM BUTT 2/0 Wire Terminal 50 | Distrelec |
Terminals COPALUM BUTT 2/0 | Sager |
Where can I find additional details, specifications and documents for a 52013?
Additional datasheets, footprints and schematics for 52013 are listed on our Part Details page. You can also find images and similar parts to 52013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52013 fall under?
The 52013 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52013 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52013 you can contact the distributor directly for product support, shipping queries etc.
Is the 52013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52013 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 52013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52013 often in real-time on the comparison pages.
What if I can't find stock of 52013?
You can fill out our help required form which you can use to request a quote for 52013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.