Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.75
|
2,666
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
2,606
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
2,606
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
2,606
in stock
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
Boersig
from US$3.88
|
-
|
Buy Now | |
Sager
from US$3.30
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 4.904g |
Contact Plating Thickness | 30µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 14 – 12AWG, 3260 – 8230CMA, 3mm² |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 500 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Product Type | Splice |
Sealable | No |
Serrated | No |
Splice Type | Butt Splice |
TE Connectivity - AMP SPLICE,COPALUM BUTT 12-10 | Distrelec |
Terminals Copalum Butt 12-10 |Amp Te Connectivity 52004 | Newark Electronics |
Terminals COPALUM BUTT 12-10 | Rapid Electronics |
Splice Terminal 10-12AWG 20.29mm 6.55mm Tin Tape | Avnet America |
Connector SPLICE BUTT 12-10AL 14-12CU | TE Connectivity 52004 | RS Americas |
Where can I find additional details, specifications and documents for a 52004?
Additional datasheets, footprints and schematics for 52004 are listed on our Part Details page. You can also find images and similar parts to 52004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52004 fall under?
The 52004 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52004 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52004 you can contact the distributor directly for product support, shipping queries etc.
Is the 52004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52004 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 52004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52004 often in real-time on the comparison pages.
What if I can't find stock of 52004?
You can fill out our help required form which you can use to request a quote for 52004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.