52001880 Part Information
Details for 52001880 by LAPP Group
Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.8100 |
10 | 2.3900 |
100 | 2.3400 |
250 | 2.2900 |
500 | 2.2500 |
1000 | 2.2000 |
Stock Information
Details
Part Downloads
Part Specifications
Thread Size - Imperial | - |
Thread Size - Metric | M8 x 1 |
Cable Diameter Min | 3.5mm |
Cable Diameter Max | 5.5mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AF Body Width | 11mm |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Diameter | 5.5mm |
Cable Diameter Max - Imperial | 0.217" |
Cable Diameter Max - Metric | 5.5mm |
Cable Diameter Min - Imperial | 0.138" |
Cable Diameter Min - Metric | 3.5mm |
Colour | Silver |
For Use With | Smaller Outer Diameter Cables |
Material | Brass |
Mounting Hole Dia | 8mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Pack Quantity | 50 |
Thread Size | M8 |
Alternative Part Descriptions
- CABLE GLAND, 8X1, 3.5-5.5MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8 x 1; Cable Diameter Min:3.5mm; Cable Diameter Max:5.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 52001880?
Additional datasheets, footprints and schematics for 52001880 are listed in our Part Details tab. You can also find the 52001880 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52001880 in the Pricing & Inventory tab next to part details. You can view 52001880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52001880 fall under?
The 52001880 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 52001880 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52001880 you can contact the distributor directly for product support, shipping queries etc.
Is the 52001880 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 52001880 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 52001880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52001880 often in real-time on the comparison pages.
What if I can't find stock of 52001880?
You can fill out our help required form which you can use to request a quote for 52001880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.