Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
5,063
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,181
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$6.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Height | 0.02" |
---|---|
External Diameter | 0.345" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
Accessory Type | Transistor Mount |
For Use With | TO-5 Transistors |
PERM-O-PADS, ROUND, TO-5 3 MOUNT, LEADS, 0.345 OD, 0.02 | Heilind Electronics |
Transistor Mount, 0.345Mm, Nylon 6.6 | Newark Electronics |
TO-5 Mount .350 in Diameter .023 in Thick Nylon Perm-O-Pad | Future Electronics |
Where can I find additional details, specifications and documents for a 520-021?
Additional datasheets, footprints and schematics for 520-021 are listed on our Part Details page. You can also find images and similar parts to 520-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520-021 fall under?
The 520-021 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 520-021 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520-021 you can contact the distributor directly for product support, shipping queries etc.
Is the 520-021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520-021 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 520-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520-021 often in real-time on the comparison pages.
What if I can't find stock of 520-021?
You can fill out our help required form which you can use to request a quote for 520-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.