Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$34.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.18
|
22
in stock
|
Buy Now | |
element14
from US$42.18
|
11
in stock
|
Buy Now | |
Farnell
from US$44.18
|
11
in stock
|
Buy Now | |
RS Americas
from US$38.93
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$34.87
|
-
|
Buy Now | |
Distrelec
from US$36.88
|
-
|
Buy Now | |
Sager
from US$34.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Selector switch 2 positions main SA 1NC+ | RS |
ROTARY SWITCH, 2P, 2 POS, 5A, 250VAC | element14 |
Selector Switch Actuator,2 Pos,18mm,1NC+1NO, Rest/MAINT, Illuminative,5A, Solder | EAO 52-271.022 | RS Americas |
Rotary Switch, 2P, 2 Pos, 5A, 250Vac | Newark Electronics |
EAO Selector Switch Actuator, 2 Positions, Square Latching Function Short Lever Black IP65 EAO 52 Series Selector Switches | Distrelec |
Rotary Switches LVR-ROTARY MNT SLGP | Sager |
Wahlschalter, 2-St., R, SP, 1Ö+1S, L/S, D18, Au/Ag | Boersig |
Where can I find additional details, specifications and documents for a 52-271.022?
Additional datasheets, footprints and schematics for 52-271.022 are listed on our Part Details page. You can also find images and similar parts to 52-271.022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52-271.022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52-271.022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52-271.022 fall under?
The 52-271.022 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 52-271.022 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52-271.022 you can contact the distributor directly for product support, shipping queries etc.
Is the 52-271.022 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 52-271.022 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 52-271.022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52-271.022 often in real-time on the comparison pages.
What if I can't find stock of 52-271.022?
You can fill out our help required form which you can use to request a quote for 52-271.022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.