Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
269
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
18,941
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
269
in stock
|
Buy Now | |
element14
from US$0.16
|
269
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
97
in stock
|
Buy Now | |
Conrad
from US$4.24
|
68
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$12.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tip / Nozzle Width | 4.7mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | XS Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA CR2 |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Tin over Nickel Plated Contacts |
Product Range | - |
Spring Steel with Tin Nickel Plate A to AA Cell Snap-In PC Battery Clip | Future Electronics |
Battery Clip, Spring Steel, Thru-Hole Mount, 1 Cell, A, AA, CR2,CR123A | Keystone Electronics 52 | RS Americas |
A/AA SNAP IN BATRY CLIP | Heilind Electronics |
Battery Clip, Pcb, Snap Contact, Aa, Cr2 | Newark Electronics |
BATTERY CLIP, PCB, SNAP CONTACT, AA, CR2 | element14 |
HOLDER A AA SNAP-IN | Rutronik |
Clip, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CINCH Barrier Terminal Blocks |
---|---|
Accessory Type | Terminal Strip, Lug |
Colour | Chocolate Brown |
Connector Mounting | Panel Mount |
Contact Material | Steel |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | E10 / MES |
Bulb Size | G-3 1/2 |
MSCP | 0.75 |
Average Bulb Life | 1000h |
Power Rating | 1.44W |
RoHS Compliant | Yes |
Brush length: 30 mm | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 52?
Additional datasheets, footprints and schematics for 52 are listed on our Part Details page. You can also find images and similar parts to 52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52 fall under?
The 52 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 52 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52 you can contact the distributor directly for product support, shipping queries etc.
Is the 52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52 have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52 often in real-time on the comparison pages.
What if I can't find stock of 52?
You can fill out our help required form which you can use to request a quote for 52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.