Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 120V |
---|---|
Supply Voltage VDC | - |
Module Lens Colour | Red |
Visual Signal Type | Flashing |
Tones | - |
IP / NEMA Rating | - |
Sound Level SPL | 95dB |
Lens Diameter | - |
Connection Type | - |
Visual Warning Device, Beacon, Flashing, Signal, Red, 120VAC Sup, 0.29A | Edwards Signaling 51R-N5-40W | RS Americas |
Beacon Light, Flashing, 290Ma, 120V, 40W, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 51R-N5-40W?
Additional datasheets, footprints and schematics for 51R-N5-40W are listed on our Part Details page. You can also find images and similar parts to 51R-N5-40W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51R-N5-40W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51R-N5-40W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51R-N5-40W fall under?
The 51R-N5-40W is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 51R-N5-40W when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51R-N5-40W you can contact the distributor directly for product support, shipping queries etc.
Is the 51R-N5-40W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51R-N5-40W have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 51R-N5-40W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51R-N5-40W often in real-time on the comparison pages.
What if I can't find stock of 51R-N5-40W?
You can fill out our help required form which you can use to request a quote for 51R-N5-40W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.