Status: | Unknown |
---|---|
Series: | 51 Series |
RoHS: | Unknown |
Prices starting from US$17.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.41
|
15
in stock
|
Buy Now | |
element14
from US$24.84
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$57.24
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$58.60
|
1
in stock
|
Buy Now | |
Future Electronics
from US$26.30
|
-
|
Buy Now | |
Avnet America
from US$17.10
|
-
|
Buy Now | |
RS Americas
from US$31.27
|
-
|
Buy Now | |
Sager
from US$18.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 22.5° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 220V |
Product Range | 51 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 200mA |
Contact Voltage DC Max | 28V |
SVHC | No SVHC (27-Jun-2018) |
Switch, Rotary, Sp16T, 200Ma, 220V | Newark Electronics |
SWITCH, ROTARY, SP16T, 200mA, 220V | element14 |
51P22-01-1-16N-C | Rapid Electronics |
51 Series SP16T 150mA (AC)/200mA (DC) 115VAC/28VDC Rotary Switch | Future Electronics |
Switch Rotary SP16T 16 Flatted Shaft PC Pins 0.2A 220VAC 28VDC | Avnet America |
Rotary Switch, 22.5 DEG, # of Decks: 01, Poles/Deck: 1, Positions/Pole: 12, Con | Grayhill 51P22-01-1-16N | RS Americas |
Rotary Switches Rotary Switch PC Mnt 22.5deg | Sager |
SWITCH, ROTARY, SP16T, 0.2A, 220V | Farnell |
Where can I find additional details, specifications and documents for a 51P22-01-1-16N?
Additional datasheets, footprints and schematics for 51P22-01-1-16N are listed on our Part Details page. You can also find images and similar parts to 51P22-01-1-16N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51P22-01-1-16N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51P22-01-1-16N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51P22-01-1-16N fall under?
The 51P22-01-1-16N is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 51P22-01-1-16N when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51P22-01-1-16N you can contact the distributor directly for product support, shipping queries etc.
Is the 51P22-01-1-16N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51P22-01-1-16N have stock available?
Authorised distributors including Newark Electronics, element14, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 51P22-01-1-16N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51P22-01-1-16N often in real-time on the comparison pages.
What if I can't find stock of 51P22-01-1-16N?
You can fill out our help required form which you can use to request a quote for 51P22-01-1-16N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.