Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 20A |
Contact Voltage AC Max | 480V |
Operating Force Max | 3lbf |
Product Range | - |
Contact Voltage DC Max | 230V |
LIMIT SWITCH, ROLLER LEVER, SPDT-1NO/1NC | Farnell |
Limit Switch, Roller Lever, Spdt-1No/1Nc | Newark Electronics |
Limit Switch EXPLOSION-PROOF 10A, ML Series | Honeywell 51ML1-E1 | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switches SPDT 20A 240Vac Straight Lever | Sager |
Where can I find additional details, specifications and documents for a 51ML1-E1?
Additional datasheets, footprints and schematics for 51ML1-E1 are listed on our Part Details page. You can also find images and similar parts to 51ML1-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51ML1-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51ML1-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51ML1-E1 fall under?
The 51ML1-E1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 51ML1-E1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51ML1-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51ML1-E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51ML1-E1 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 51ML1-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51ML1-E1 often in real-time on the comparison pages.
What if I can't find stock of 51ML1-E1?
You can fill out our help required form which you can use to request a quote for 51ML1-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.