Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$185.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$730.94
|
27
in stock
|
Buy Now | |
RS Americas
from US$1,976.16
|
44
in stock
|
Buy Now | |
Sager
from US$1,184.16
|
6
in stock
|
Buy Now | |
Relay Specialties
from US$185.56
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,189.21
|
-
|
Buy Now | |
element14
from US$1,305.78
|
-
|
Buy Now | |
Carlton-Bates
from US$1,172.09
|
-
|
Buy Now | |
Farnell
from US$1,468.21
|
-
|
Buy Now |
Limit Switch Actuator | Roller Plunger |
---|---|
Operating Force Max | 3lbf |
Contact Voltage AC Max | 600V |
Contact Voltage DC Max | 240V |
Contact Current AC Max | 20A |
Contact Current DC Max | 500mA |
Limit Switch, Side Rotary, ML Series, incl. Lever with steel roller | Honeywell 51ML1 | RS Americas |
Switch, Limit, Side Rotary, incl. Lever | RS |
Limit Switches SPDT 20A | Sager |
Electromechanical Switch Enclo | Relay Specialties |
Limit Switch/Honeywell Rohs Compliant: Yes |Honeywell 51ML1 | Newark Electronics |
Limit Switch | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 51ML1?
Additional datasheets, footprints and schematics for 51ML1 are listed on our Part Details page. You can also find images and similar parts to 51ML1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51ML1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51ML1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51ML1 fall under?
The 51ML1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 51ML1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51ML1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51ML1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51ML1 have stock available?
Authorised distributors including RS Americas, RS, Sager, Relay Specialties and Newark Electronics have stock available or on a lead time for 51ML1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51ML1 often in real-time on the comparison pages.
What if I can't find stock of 51ML1?
You can fill out our help required form which you can use to request a quote for 51ML1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.