Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.98
Weight per Piece | 37.488g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .397in, 10.08mm |
Stud Diameter | 13.08mm, .515in |
Overall Length | 48.89mm, 1.925in |
Wire Size | 50mm², 83700 – 119500CMA, 0AWG |
Tongue Thickness | 1.85mm, .073in |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper, Aluminum |
Stud Size | 1/2, M12 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-050 |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
Terminals Terminal Copalum 1/0 1/2 |Amp Te Connectivity 51986-3 | Newark Electronics |
Terminals TERMINAL COPALUM 1/0 1/2 | Rapid Electronics |
TE Connectivity TERMINAL COPALUM 1/0 1/2 Terminals TERMI | Distrelec |
Lug Terminal 1/0AWG M12 Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 51986-3?
Additional datasheets, footprints and schematics for 51986-3 are listed on our Part Details page. You can also find images and similar parts to 51986-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51986-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51986-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51986-3 fall under?
The 51986-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51986-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51986-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 51986-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51986-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 51986-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51986-3 often in real-time on the comparison pages.
What if I can't find stock of 51986-3?
You can fill out our help required form which you can use to request a quote for 51986-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.