Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.80
|
No stock
|
Buy Now | |
TTI Europe
from US$8.35
|
11,200
in stock
|
Buy Now | |
Powell Electronics
from US$11.38
|
6,358
in stock
|
Buy Now | |
Newark Electronics
from US$12.04
|
-
|
Buy Now | |
Avnet America
from US$8.73
|
-
|
Buy Now | |
element14
from US$10.43
|
-
|
Buy Now | |
Sager
from US$8.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 37.077g |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 8.33mm, .328in |
Tongue Thickness | 1.85mm, .073in |
Overall Length | 1.859in, 47.21mm |
Wire Size | 83700 – 119500CMA, 0AWG, 50mm² |
Barrel Inside Diameter | .397in, 10.08mm |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Method | Box |
Packaging Quantity | 50 |
Stud Size | 5/16, M8 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Aluminum, Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-050 |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminal,copalum 1/0 5/16 Rohs Compliant: Yes |Amp Te Connectivity 51986-1 | Newark Electronics |
Lug Terminal (1/0)AWG 47.21mm 17.14mm Tin | Avnet America |
Terminals TERMINAL COPALUM 1/0 | Sager |
Where can I find additional details, specifications and documents for a 51986-1?
Additional datasheets, footprints and schematics for 51986-1 are listed on our Part Details page. You can also find images and similar parts to 51986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51986-1 fall under?
The 51986-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51986-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51986-1 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 51986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51986-1 often in real-time on the comparison pages.
What if I can't find stock of 51986-1?
You can fill out our help required form which you can use to request a quote for 51986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.