Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 21.933g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Size | 83700 – 119500CMA, 0AWG, 50mm² |
Overall Length | 47.21mm, 1.859in |
Barrel Inside Diameter | .397in, 10.08mm |
Stud Diameter | .265in, 6.731mm |
Tongue Thickness | .073in, 1.85mm |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Aluminum, Copper |
Stud Size | M6 |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminal,copalum 1/0 1/4 Rohs Compliant: Yes |Amp Te Connectivity 51986 | Newark Electronics |
Lug Terminal (1/0)AWG 47.21mm 17.14mm Tin | Avnet America |
Terminals TERMINAL COPALUM 1/0 | Sager |
Where can I find additional details, specifications and documents for a 51986?
Additional datasheets, footprints and schematics for 51986 are listed on our Part Details page. You can also find images and similar parts to 51986 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51986 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51986 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51986 fall under?
The 51986 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51986 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51986 you can contact the distributor directly for product support, shipping queries etc.
Is the 51986 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51986 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 51986.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51986 often in real-time on the comparison pages.
What if I can't find stock of 51986?
You can fill out our help required form which you can use to request a quote for 51986 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.