Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.02
|
No stock
|
Buy Now | |
TTI Europe
from US$6.40
|
3,500
in stock
|
Buy Now | |
Heilind Electronics
from US$10.27
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.27
|
300
in stock
|
Buy Now | |
Avnet America
from US$8.12
|
-
|
Buy Now | |
Sager
from US$6.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 21.022g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Barrel Inside Diameter | .359in, 9.118mm |
Overall Length | 47.21mm, 1.859in |
Wire Size | 52600 – 83700CMA, 35mm², 2AWG |
Tongue Thickness | 1.52mm, .06in |
Stud Diameter | .328in, 8.33mm |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | M8, 5/16 |
Wire/Cable Type | Copper, Aluminum |
Shape Description | RING-050 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
TERMINAL,COPALUM R 2 5/16 | Heilind Electronics |
Terminal,copalum R 2 5/16 Rohs Compliant: Yes |Amp Te Connectivity 51982-1 | Newark Electronics |
Ring Tongue Terminal 2AWG Tin | Avnet America |
Terminals 2-4 AWG 5/16 STUD | Sager |
Status: | Unknown |
---|---|
Series: | COPALUM Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 21mm² |
Product Range | COPALUM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 51982-1?
Additional datasheets, footprints and schematics for 51982-1 are listed on our Part Details page. You can also find images and similar parts to 51982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51982-1 fall under?
The 51982-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51982-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51982-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 51982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51982-1 often in real-time on the comparison pages.
What if I can't find stock of 51982-1?
You can fill out our help required form which you can use to request a quote for 51982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.