Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.58
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$14.97
|
265
in stock
|
Buy Now | |
Rapid Electronics
from US$14.35
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
265
in stock
|
Buy Now | |
Farnell
from US$28.56
|
213
in stock
|
Buy Now | |
TTI Europe
from US$8.78
|
-
|
Buy Now | |
Sager
from US$9.60
|
-
|
Buy Now |
Weight per Piece | 20.993g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Tongue Thickness | .06in, 1.52mm |
Wire Size | 35mm², 52600 – 83700CMA, 2AWG |
Overall Length | 47.21mm, 1.859in |
Stud Diameter | .265in, 6.731mm |
Barrel Inside Diameter | .359in, 9.118mm |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Method | Box |
Packaging Quantity | 50 |
Shape Description | RING-051 |
Wire/Cable Type | Copper, Aluminum |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminals Terminal Copalum |Amp Te Connectivity 51982 | Newark Electronics |
Terminals TERMINAL COPALUM | Rapid Electronics |
TE Connectivity TERMINAL COPALUM 2 1/4 Terminals TERMINA | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Where can I find additional details, specifications and documents for a 51982?
Additional datasheets, footprints and schematics for 51982 are listed on our Part Details page. You can also find images and similar parts to 51982 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51982 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51982 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51982 fall under?
The 51982 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51982 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51982 you can contact the distributor directly for product support, shipping queries etc.
Is the 51982 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51982 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 51982.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51982 often in real-time on the comparison pages.
What if I can't find stock of 51982?
You can fill out our help required form which you can use to request a quote for 51982 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.