519461-000 Part Information

Details for 519461-000 by TE Connectivity

Power Systems>Insulation & Protection>LV/MV Insulating Covers

Part Downloads

Part Specifications

Color Red
Insulator Outside Skirt Diameter Range 11.4 – 12.2in, 290 – 310mm
Low Halogen Yes
Equipment Bushings/Insulators
Application Type Substation
Product Availability ANZPAC, Americas, Asia, China, EMEA
Insulator Type Porcelain
Technology Heat Shrink
Product Type Creepage Extender
Material System Polyolefin
Operating Temperature Range 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: HVCE-310/290-11(B3), 2-1194076-5
Product Code: B474
Global Product Line: 760
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 519461-000?

Additional datasheets, footprints and schematics for 519461-000 are listed in our Part Details tab. You can also find the 519461-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 519461-000 in the Pricing & Inventory tab next to part details. You can view 519461-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 519461-000 fall under?

The 519461-000 is listed under Power Systems > Insulation & Protection > LV/MV Insulating Covers.

Can I view similar or alternative parts?

You can view similar parts to 519461-000 when available in the LV/MV Insulating Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 519461-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 519461-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 519461-000 have stock available?

There is no stock from authorised distributors for 519461-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 519461-000 often in real-time on the comparison pages.

What if I can't find stock of 519461-000?

You can fill out our help required form which you can use to request a quote for 519461-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 519461-000

Loading...
Loading Results for 519461-000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us