Face | Double |
---|---|
Plating Material | Tin, Copper |
Body Type | Type 13 |
Slotted | No |
Terminal Type | End Tap |
Tab Width | 6.35mm, .25in |
Comment | Accepts 6.35 [.250] FASTON Tab. |
Packaging Quantity | 100 |
Packaging Method | Box |
Foil Thickness (Max) | .76mm, .03in |
TAB, TERMI-FOIL END TAP TERMINAL Foil Terminal Type: End Tap Foil Terminal Body Type: Type 13 Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Accepts Foil Thickness (Max): .03 in End Tap Type 13 6.35 mm .25" | Foil Terminal | Part Number: 51943 | Internal Number: 51943 | TE Connectivity | TE Store |
Tab, Termi-Foil End Tap Terminal Rohs Compliant: Yes |Amp Te Connectivity 51943 | Newark Electronics |
Splice Terminal Tin | Avnet America |
Where can I find additional details, specifications and documents for a 51943?
Additional datasheets, footprints and schematics for 51943 are listed on our Part Details page. You can also find images and similar parts to 51943 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51943 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51943 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51943 fall under?
The 51943 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 51943 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51943 you can contact the distributor directly for product support, shipping queries etc.
Is the 51943 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51943 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 51943.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51943 often in real-time on the comparison pages.
What if I can't find stock of 51943?
You can fill out our help required form which you can use to request a quote for 51943 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.