Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 24.099g |
---|---|
Splice Material | Copper |
Contact Plating Thickness | 300µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 6AWG, 20800 – 33100CMA, 14mm² |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Serrated | No |
Splice,copalum Butt 4Al 6Cu Rohs Compliant: Yes |Amp Te Connectivity 51942 | Newark Electronics |
Splice Terminal 6AWG 41.4mm 12.47mm Tin | Avnet America |
Terminals COPALUM BUTT 4AL 6CU | Sager |
Where can I find additional details, specifications and documents for a 51942?
Additional datasheets, footprints and schematics for 51942 are listed on our Part Details page. You can also find images and similar parts to 51942 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51942 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51942 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51942 fall under?
The 51942 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 51942 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51942 you can contact the distributor directly for product support, shipping queries etc.
Is the 51942 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51942 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 51942.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51942 often in real-time on the comparison pages.
What if I can't find stock of 51942?
You can fill out our help required form which you can use to request a quote for 51942 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.