Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 9.9g |
---|---|
Splice Material | Copper |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 13100 – 20800CMA, 8AWG, 8mm² |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 100 |
Packaging Method | Box |
Sealable | No |
Wire/Cable Type | Copper, Aluminum |
Serrated | No |
Product Type | Splice |
Splice Type | Butt Splice |
Splice,copalum Butt 6 8 Rohs Compliant: Yes |Amp Te Connectivity 51941 | Newark Electronics |
Terminals COPALUM BUTT 6 8 | Sager |
Where can I find additional details, specifications and documents for a 51941?
Additional datasheets, footprints and schematics for 51941 are listed on our Part Details page. You can also find images and similar parts to 51941 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51941 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51941 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51941 fall under?
The 51941 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 51941 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51941 you can contact the distributor directly for product support, shipping queries etc.
Is the 51941 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51941 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 51941.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51941 often in real-time on the comparison pages.
What if I can't find stock of 51941?
You can fill out our help required form which you can use to request a quote for 51941 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.