Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,892
in stock
|
Buy Now | |
TE Store
from US$0.73
|
494
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.44
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now |
Weight per Piece | 1.776g |
---|---|
Splice Features | Ovaled |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Material Thickness | .039in, .98mm |
Barrel Inside Diameter | 2.18mm, .086in |
Overall Length | 14.4mm, .567in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Serrated | Yes |
Sealable | No |
Splice Type | Butt Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Product Type | Splice |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 338°F, 170°C |
TE Connectivity - AMP SPLICE,SOLIS BUTT 12-10 | Distrelec |
Butt Splice, 10Awg-12Awg | Newark Electronics |
SPLICE,SOLIS BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 51893 | Internal Number: 51893 | TE Connectivity | TE Store |
Butt Splice 12-10AWG Solistrand | RS |
Splice Terminal 10-12AWG 14.4mm Tin Loose Piece | Avnet America |
Splice, Solis Butt 12-10 | TE Connectivity 51893 | RS Americas |
Where can I find additional details, specifications and documents for a 51893?
Additional datasheets, footprints and schematics for 51893 are listed on our Part Details page. You can also find images and similar parts to 51893 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51893 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51893 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51893 fall under?
The 51893 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 51893 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51893 you can contact the distributor directly for product support, shipping queries etc.
Is the 51893 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51893 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 51893.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51893 often in real-time on the comparison pages.
What if I can't find stock of 51893?
You can fill out our help required form which you can use to request a quote for 51893 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.