5188256-1 PCB Connectors by TE Connectivity

2MMHM PIN HDR B MOD 175P-7ROW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.40

Distributor Stock
Logo for Farnell
Farnell
from US$12.34
No stock
Buy Now
Logo for TE Store
TE Store
from US$15.91
241
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.20
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.81
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.24
-
Buy Now

Specifications

Rows Loaded C, E, B, F, Z, D, A
PCB Mount Orientation Vertical
Number of Signal Positions 175
Backplane Architecture Mezzanine
Number of Columns 25
Number of Rows 7
Number of Positions 175
CompactPCI Designation None
Contact Type Pin
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Thickness .5µm, 20µin
Feedthrough Post Length 3.7mm
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Module Length 49.88mm
Housing Material Polyester - GF
Centerline (Pitch) .078in, 2mm
Housing Color Gray
UL Flammability Rating UL 94V-0
AdvancedTCA Specified Product No
Connector Mounting Type Board Mount
Circuit Application Signal
Comment Row Configuration 5+2
実装方法 Tube
Packaging Method Tube
Packaging Quantity 10
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Shielded No
Sealable No
Data Rate ≤1Gb/s
Crosstalk Version Reduced
Interface Type 2mm HM
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination End Plating Material Tin
Operating Temperature Range -67 – 257°F, -55 – 125°C

Compatible Parts


Alternative Descriptions

2MMHM PIN HDR B MOD 175P-7ROW PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 25 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5188256-1 | Internal Number: 5188256-1 | TE Connectivity | TE Store
2Mmhm Pin Hdr B Mod 175P-7Row Rohs Compliant: Yes |Amp Te Connectivity 5188256-1 | Newark Electronics
175 (125+50) Position Header, Male Pins Connector 0.079 (2.0mm) Through-Hole" | Future Electronics
Conn Hard Metric M 175 POS 2mm Press Fit ST Thru-Hole | Avnet America
Connector, 2MM, hm Pin Hdr B Mod 175P-7Row | TE Connectivity 5188256-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5188256-1?

Additional datasheets, footprints and schematics for 5188256-1 are listed on our Part Details page. You can also find images and similar parts to 5188256-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5188256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5188256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5188256-1 fall under?

The 5188256-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5188256-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5188256-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5188256-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5188256-1 have stock available?

Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5188256-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5188256-1 often in real-time on the comparison pages.

What if I can't find stock of 5188256-1?

You can fill out our help required form which you can use to request a quote for 5188256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay