Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .177g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Overall Length | 11.506mm, .453in |
Wire Size | 26 – 22AWG, .12 – .4mm², 202 – 810CMA |
Barrel Inside Diameter | .035in, .889mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M3.5, #6 |
Sealable | No |
Insulated | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG SPD FLG 26-22 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Spade Terminal | Part Number: 51875-1 | Internal Number: 51875-1 | TE Connectivity | TE Store |
Terminal,budg Spd Flg 26-22 6 |Amp Te Connectivity 51875-1 | Newark Electronics |
Flanged Spade Tongue Terminal 22-26AWG 11.51mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd Flg 26-22 6 | TE Connectivity 51875-1 | RS Americas |
Where can I find additional details, specifications and documents for a 51875-1?
Additional datasheets, footprints and schematics for 51875-1 are listed on our Part Details page. You can also find images and similar parts to 51875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51875-1 fall under?
The 51875-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51875-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51875-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 51875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51875-1 often in real-time on the comparison pages.
What if I can't find stock of 51875-1?
You can fill out our help required form which you can use to request a quote for 51875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.