Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
1,917
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,904
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
9,904
in stock
|
Buy Now | |
TE Store
from US$0.28
|
9,569
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
5,000
in stock
|
Buy Now | |
element14
from US$0.12
|
1,917
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .411g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Min) | 1.65mm, .065in |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 14.2mm, .559in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-051 |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
51873-1 Rohs Compliant: Yes |Amp Te Connectivity 51873-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.2mm 6.35mm Tin Loose Piece | Avnet America |
BODY R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 51873-1 | Internal Number: 51873-1 | TE Connectivity | TE Store |
Terminals BODY R 22-16 COMM 22-18 MIL 6 | Rapid Electronics |
TE Connectivity - AMP SOLISTRAND Budget Ring Terminal 1.42mm2 | Distrelec |
Body R 22-16 Comm 22-18 Mil 6 | TE Connectivity 51873-1 | RS Americas |
Where can I find additional details, specifications and documents for a 51873-1?
Additional datasheets, footprints and schematics for 51873-1 are listed on our Part Details page. You can also find images and similar parts to 51873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51873-1 fall under?
The 51873-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51873-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51873-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 51873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51873-1 often in real-time on the comparison pages.
What if I can't find stock of 51873-1?
You can fill out our help required form which you can use to request a quote for 51873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.