Prices starting from US$0.11
Weight per Piece | .585g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .089in, 2.261mm |
Overall Length | 15.77mm, .621in |
Wire Size | 2050 â 5180CMA, 1.25 â 2mm², 16 â 14AWG |
Stud Diameter | .19in, 4.82mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Sealable | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
BODY,RING 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 â 14 AWG Wire Size: 1.25 â 2 mm² Wire Size: 2050 â 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 â 14 AWG 1.25 â 2 mm² 2050 â 5180 CMA | Ring Terminal | Part Number: 51872-5 | Internal Number: 51872-5 | TE Connectivity | TE Store |
Terminals Ring Tongue Term 16-14 Sz 10 Rohs Compliant: Yes |Amp Te Connectivity 51872-5 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 15.77mm 7.92mm Tin Loose Piece | Avnet America |
Body, Ring 16-14 10 | TE Connectivity 51872-5 | RS Americas |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #10 |
Where can I find additional details, specifications and documents for a 51872-5?
Additional datasheets, footprints and schematics for 51872-5 are listed on our Part Details page. You can also find images and similar parts to 51872-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51872-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51872-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51872-5 fall under?
The 51872-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51872-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51872-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 51872-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51872-5 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 51872-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51872-5 often in real-time on the comparison pages.
What if I can't find stock of 51872-5?
You can fill out our help required form which you can use to request a quote for 51872-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.