Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .585g |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Overall Length | 15.76mm, .62in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Body,ring 16-14 6 |Te Connectivity 51872-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 51872-1?
Additional datasheets, footprints and schematics for 51872-1 are listed on our Part Details page. You can also find images and similar parts to 51872-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51872-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51872-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51872-1 fall under?
The 51872-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51872-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51872-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51872-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51872-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 51872-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51872-1 often in real-time on the comparison pages.
What if I can't find stock of 51872-1?
You can fill out our help required form which you can use to request a quote for 51872-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.