Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | White |
---|---|
Insulation Sleeve Color | Red |
Weight per Piece | 2.393g |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Wire Insulation Diameter | 1.422 – 2.794mm, .056 – .11in |
Tongue Thickness | .031in, .79mm |
Overall Length | 19.86mm, .782in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 18AWG, .8 – .9mm², 1900CMA |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Shape Description | RING-042 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 18 6 Rohs Compliant: Yes |Amp Te Connectivity 51863-7 | Newark Electronics |
Terminal, pidg R Ir 18 6 | Future Electronics |
Terminal, PIDG, R Ir 18 6 | TE Connectivity 51863-7 | RS Americas |
Where can I find additional details, specifications and documents for a 51863-7?
Additional datasheets, footprints and schematics for 51863-7 are listed on our Part Details page. You can also find images and similar parts to 51863-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51863-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51863-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51863-7 fall under?
The 51863-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51863-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51863-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 51863-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51863-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 51863-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51863-7 often in real-time on the comparison pages.
What if I can't find stock of 51863-7?
You can fill out our help required form which you can use to request a quote for 51863-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.