Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.54
|
4,683
in stock
|
Buy Now | |
Powell Electronics
from US$0.50
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
11,880
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
6,633
in stock
|
Buy Now | |
Electro Enterprises
from US$0.47
|
5,217
in stock
|
Buy Now | |
element14
from US$0.72
|
4,683
in stock
|
Buy Now | |
Farnell
from US$0.57
|
4,683
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
1,548
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .767g |
Stripe Color | White |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Wire Size | .8 – .9mm², 18AWG, 1900CMA |
Stud Diameter | 3.68mm, .145in |
Overall Length | .782in, 19.86mm |
Wire Insulation Diameter | .056 – .11in, 1.422 – 2.794mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R IR 18 6 M7928/1-31 | Heilind Electronics |
Terminal, Ring Tongue, #6, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
PIDG Ring Tongue Terminal 18AWG 21.44mm 6.35mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 18 6 | TE Connectivity 51863-4 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 0.9mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 51863-4?
Additional datasheets, footprints and schematics for 51863-4 are listed on our Part Details page. You can also find images and similar parts to 51863-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51863-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51863-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51863-4 fall under?
The 51863-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51863-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51863-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 51863-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51863-4 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, Heilind Electronics, Electro Enterprises and Newark Electronics have stock available or on a lead time for 51863-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51863-4 often in real-time on the comparison pages.
What if I can't find stock of 51863-4?
You can fill out our help required form which you can use to request a quote for 51863-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.